DiTom Microwave, Inc. Circulators D3I3136Y-77K

Description
31.75 - 36.25 GHz Cryogenic Isolator, Op
Request a Quote
Description
31.75 - 36.25 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I3136Y-77K
Circulators D3I3136Y-77K
31.75 - 36.25 GHz Cryogenic Isolator, Op

31.75 - 36.25 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I3136Y-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details