DiTom Microwave, Inc.
RF Circulators and Isolators
D3I3090-1
Description
3.00 - 9.00 GHZ ISOLATOR
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
3.00 - 9.00 GHZ ISOLATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
RF and Wireless - RF Circulators and Isolators
D3I3090-1
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
RF Isolators and RF Circulators |
|
Product Number
|
2236-D3I3090-1-ND |
D3I3090-1 |
|
Product Name
|
RF Circulators and Isolators |
RF and Wireless - RF Circulators and Isolators |
|
Component
|
Isolator
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Isolator
Package Size
32mm x 34mm x 21mm
Frequency Range:
2000 to 4000 MHz
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
8500 to 11500 MHz
Isolation
17 dB
View Details
Component
Circulator
Frequency Range:
6000 to 13300 MHz
Isolation
10 dB
View Details
Smiths Interconnect, a Molex company
Insertion Loss
0.1200 to 0.2000 dB
Return Loss
23 dB
View Details