DiTom Microwave, Inc. Circulators D3I2874Y-77K-2

Description
2.85 - 7.40 GHz Cryogenic Isolator, Opti
Request a Quote
Description
2.85 - 7.40 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I2874Y-77K-2
Circulators D3I2874Y-77K-2
2.85 - 7.40 GHz Cryogenic Isolator, Opti

2.85 - 7.40 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I2874Y-77K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details