DiTom Microwave, Inc. RF Circulators and Isolators D3I2731

Description
27.00 - 31.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
27.00 - 31.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I2731-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I2731-ND
RF Circulators and Isolators 2236-D3I2731-ND
27.00 - 31.00 GHZ ISOLATOR

27.00 - 31.00 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I2731-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop-In Isolators - NDI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details