DiTom Microwave, Inc. Single Junction Isolator D3I2652

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I2652 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I2652
Single Junction Isolator D3I2652
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I2652-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I2652-ND
RF Circulators and Isolators 2236-D3I2652-ND
2.60 - 5.20 GHZ ISOLATOR

2.60 - 5.20 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I2652 2236-D3I2652-ND
Product Name Single Junction Isolator RF Circulators and Isolators
Component Isolator Isolator
Package Size 1.58'' x .7" x 1.62''
Frequency Range: 2600 to 5200 MHz
Isolation 20 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details