DiTom Microwave, Inc. RF Circulators and Isolators D3I2640Q-2

Description
26.50 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I2640Q-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I2640Q-2-ND
RF Circulators and Isolators 2236-D3I2640Q-2-ND
26.50 - 40.00 GHZ ISOLATOR, 2.4M

26.50 - 40.00 GHZ ISOLATOR, 2.4M

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I2640Q-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I2640Q-2
RF and Wireless - RF Circulators and Isolators D3I2640Q-2
26.50 - 40.00 GHZ ISOLATOR, 2.4M

26.50 - 40.00 GHZ ISOLATOR, 2.4M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I2640Q-2-ND D3I2640Q-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details