DiTom Microwave, Inc. Circulators D3I2427Y-77K-2

Description
24.30 - 27.30 GHz Cryogenic Isolator, Op
Request a Quote
Description
24.30 - 27.30 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I2427Y-77K-2
Circulators D3I2427Y-77K-2
24.30 - 27.30 GHz Cryogenic Isolator, Op

24.30 - 27.30 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I2427Y-77K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Circulators - NDC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details