DiTom Microwave, Inc. Circulators D3I2342Y-77K-1

Description
23.50 - 41.60 GHz Cryogenic Isolator, Op
Request a Quote
Description
23.50 - 41.60 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I2342Y-77K-1
Circulators D3I2342Y-77K-1
23.50 - 41.60 GHz Cryogenic Isolator, Op

23.50 - 41.60 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I2342Y-77K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details