DiTom Microwave, Inc. Single Junction Isolator D3I2080

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I2080 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I2080
Single Junction Isolator D3I2080
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I2080-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I2080-ND
RF Circulators and Isolators 2236-D3I2080-ND
2.00 - 8.00 GHZ ISOLATOR

2.00 - 8.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I2080 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I2080
RF and Wireless - RF Circulators and Isolators D3I2080
2.00 - 8.00 GHZ ISOLATOR

2.00 - 8.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I2080 2236-D3I2080-ND D3I2080
Product Name Single Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1.58'' x .7" x 1.62''
Frequency Range: 2000 to 8000 MHz 2000 to 8000 MHz
Isolation 10 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details