DiTom Microwave, Inc. RF Circulators and Isolators D3I2030-1

Description
20.00 - 30.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
20.00 - 30.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I2030-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I2030-1-ND
RF Circulators and Isolators 2236-D3I2030-1-ND
20.00 - 30.00 GHZ ISOLATOR

20.00 - 30.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I2030-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I2030-1
RF and Wireless - RF Circulators and Isolators D3I2030-1
20.00 - 30.00 GHZ ISOLATOR

20.00 - 30.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I2030-1-ND D3I2030-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop in Circulator 950 to 1415MHz - UIYBDC3538F - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details