DiTom Microwave, Inc. RF Circulators and Isolators D3I1922-1

Description
19.00 - 22.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
19.00 - 22.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1922-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1922-1-ND
RF Circulators and Isolators 2236-D3I1922-1-ND
19.00 - 22.00 GHZ ISOLATOR

19.00 - 22.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1922-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1922-1
RF and Wireless - RF Circulators and Isolators D3I1922-1
19.00 - 22.00 GHZ ISOLATOR

19.00 - 22.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1922-1-ND D3I1922-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details