DiTom Microwave, Inc. RF Circulators and Isolators D3I1725

Description
1.70 - 2.50 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.70 - 2.50 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1725-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1725-ND
RF Circulators and Isolators 2236-D3I1725-ND
1.70 - 2.50 GHZ ISOLATOR

1.70 - 2.50 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1725 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1725
RF and Wireless - RF Circulators and Isolators D3I1725
1.70 - 2.50 GHZ ISOLATOR

1.70 - 2.50 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1725-ND D3I1725
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 12.0 to 13.5GHz - UIYMC94A - UIY Inc.
Specs
Component Circulator
Package Size 9mm x 4mm x 3mm
Frequency Range: 12000 to 13500 MHz
View Details
Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details