DiTom Microwave, Inc.
RF Circulators and Isolators
D3I1725-3
Description
1.70 - 2.50 GHZ ISOLATOR
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
1.70 - 2.50 GHZ ISOLATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
RF and Wireless - RF Circulators and Isolators
D3I1725-3
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
RF Isolators and RF Circulators |
|
Product Number
|
2236-D3I1725-3-ND |
D3I1725-3 |
|
Product Name
|
RF Circulators and Isolators |
RF and Wireless - RF Circulators and Isolators |
|
Component
|
Isolator
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Isolator
Configuration
Waveguide
Package Size
20mm x 25.5mm x 15mm
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
8500 to 11500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
9300 to 18500 MHz
Isolation
18 dB
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details