DiTom Microwave, Inc. Single Junction Isolator D3I1720

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I1720 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I1720
Single Junction Isolator D3I1720
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I1720-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1720-ND
RF Circulators and Isolators 2236-D3I1720-ND
17.00 - 20.00 GHZ ISOLATOR

17.00 - 20.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1720 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1720
RF and Wireless - RF Circulators and Isolators D3I1720
17.00 - 20.00 GHZ ISOLATOR

17.00 - 20.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I1720 2236-D3I1720-ND D3I1720
Product Name Single Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size .5" x .5" x .7"
Frequency Range: 17000 to 20000 MHz 17000 to 20000 MHz
Isolation 24 dB 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details