DiTom Microwave, Inc. Circulators D3I1522Y-77K

Description
1.50 - 2.23 GHz Cryogenic Isolator, Opti
Request a Quote
Description
1.50 - 2.23 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1522Y-77K
Circulators D3I1522Y-77K
1.50 - 2.23 GHz Cryogenic Isolator, Opti

1.50 - 2.23 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1522Y-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details