DiTom Microwave, Inc. Circulators D3I1522Y-77K-1

Description
1.50 - 2.23 GHz Cryogenic Isolator, Opti
Request a Quote
Description
1.50 - 2.23 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1522Y-77K-1
Circulators D3I1522Y-77K-1
1.50 - 2.23 GHz Cryogenic Isolator, Opti

1.50 - 2.23 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1522Y-77K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12.4 to18.0GHz - UIYWI3333A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33mm x 33mm x 21mm
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details