DiTom Microwave, Inc. Circulators D3I1522Y-4K

Description
1.55 - 2.18 GHz Cryogenic Isolator, Opti
Request a Quote
Description
1.55 - 2.18 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1522Y-4K
Circulators D3I1522Y-4K
1.55 - 2.18 GHz Cryogenic Isolator, Opti

1.55 - 2.18 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1522Y-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCC10149B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details