DiTom Microwave, Inc. Circulators D3I1420Y-4K-1

Description
14.40 - 20.20 GHz Cryogenic Isolator, Op
Request a Quote
Description
14.40 - 20.20 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1420Y-4K-1
Circulators D3I1420Y-4K-1
14.40 - 20.20 GHz Cryogenic Isolator, Op

14.40 - 20.20 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1420Y-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 3 to 6GHz - UIYBDI2528A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details