DiTom Microwave, Inc. Single Junction Isolator D3I1213

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I1213 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I1213
Single Junction Isolator D3I1213
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1213
Product Name Single Junction Isolator
Component Isolator
Package Size .5" x .5" x .7"
Frequency Range: 11700 to 12700 MHz
Isolation 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details