DiTom Microwave, Inc. Circulators D3I1123Y-4K-3

Description
11.20 - 23.50 GHz Cryogenic Isolator, Op
Request a Quote
Description
11.20 - 23.50 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1123Y-4K-3
Circulators D3I1123Y-4K-3
11.20 - 23.50 GHz Cryogenic Isolator, Op

11.20 - 23.50 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1123Y-4K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
View Details