DiTom Microwave, Inc. RF Circulators and Isolators D3I1020-2

Description
10.00 - 20.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
10.00 - 20.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1020-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1020-2-ND
RF Circulators and Isolators 2236-D3I1020-2-ND
10.00 - 20.00 GHZ ISOLATOR

10.00 - 20.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1020-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1020-2
RF and Wireless - RF Circulators and Isolators D3I1020-2
10.00 - 20.00 GHZ ISOLATOR

10.00 - 20.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1020-2-ND D3I1020-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87C - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details
Surface Mount Isolators - NSI10 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2515 to 5300 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details