DiTom Microwave, Inc. RF Circulators and Isolators D3I1020-1

Description
10.00 - 20.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
10.00 - 20.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1020-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1020-1-ND
RF Circulators and Isolators 2236-D3I1020-1-ND
10.00 - 20.00 GHZ ISOLATOR

10.00 - 20.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1020-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1020-1
RF and Wireless - RF Circulators and Isolators D3I1020-1
10.00 - 20.00 GHZ ISOLATOR

10.00 - 20.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1020-1-ND D3I1020-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Isolators - NCI7448H - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details