DiTom Microwave, Inc. Circulators D3I1013YMG-4K

Description
10.30 - 12.60 GHz Cryogenic Isolator, Op
Request a Quote
Description
10.30 - 12.60 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1013YMG-4K
Circulators D3I1013YMG-4K
10.30 - 12.60 GHz Cryogenic Isolator, Op

10.30 - 12.60 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1013YMG-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details