DiTom Microwave, Inc. Circulators D3I1011YMG-77K

Description
10.00 - 11.00 GHz Cryogenic Isolator, Op
Request a Quote
Description
10.00 - 11.00 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I1011YMG-77K
Circulators D3I1011YMG-77K
10.00 - 11.00 GHz Cryogenic Isolator, Op

10.00 - 11.00 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1011YMG-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 450 to 3000MHz - UIYDI2027A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 27mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details