DiTom Microwave, Inc. Circulators D3I0810Y-4K

Description
0.80 - 1.05 GHz Cryogenic Isolator, Opti
Request a Quote
Description
0.80 - 1.05 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I0810Y-4K
Circulators D3I0810Y-4K
0.80 - 1.05 GHz Cryogenic Isolator, Opti

0.80 - 1.05 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I0810Y-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details