DiTom Microwave, Inc. Circulators D3I0810Y-4K-1

Description
0.80 - 1.05 GHz Cryogenic Isolator, Opti
Request a Quote
Description
0.80 - 1.05 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I0810Y-4K-1
Circulators D3I0810Y-4K-1
0.80 - 1.05 GHz Cryogenic Isolator, Opti

0.80 - 1.05 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I0810Y-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details