DiTom Microwave, Inc. RF Circulators and Isolators D3I0810S-1

Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0810S-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0810S-1-ND
RF Circulators and Isolators 2236-D3I0810S-1-ND
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0810S-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0810S-1
RF and Wireless - RF Circulators and Isolators D3I0810S-1
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0810S-1-ND D3I0810S-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1 to 2GHz - UIYBCC14272A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details
Drop-In Isolators - NDI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details