DiTom Microwave, Inc.
RF Circulators and Isolators
D3I0810N-3
Description
0.80 - 1.00 GHZ ISOLATOR
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
RF and Wireless - RF Circulators and Isolators
D3I0810N-3
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
RF Isolators and RF Circulators |
|
Product Number
|
2236-D3I0810N-3-ND |
D3I0810N-3 |
|
Product Name
|
RF Circulators and Isolators |
RF and Wireless - RF Circulators and Isolators |
|
Component
|
Isolator
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Isolator
Frequency Range:
117 to 400 MHz
Isolation
34 dB
View Details
Smiths Interconnect, a Molex company
Insertion Loss
0.1200 to 0.2000 dB
Return Loss
23 dB
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
11500 to 16000 MHz
Isolation
17 dB
View Details
Component
Circulator
Configuration
Coaxial
Package Size
13mm x 18mm x 13.8mm
View Details