DiTom Microwave, Inc.
RF Circulators and Isolators
D3I0802N
Description
0.80 - 2.00 GHZ ISOLATOR
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
0.80 - 2.00 GHZ ISOLATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
RF and Wireless - RF Circulators and Isolators
D3I0802N
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
RF Isolators and RF Circulators |
|
Product Number
|
2236-D3I0802N-ND |
D3I0802N |
|
Product Name
|
RF Circulators and Isolators |
RF and Wireless - RF Circulators and Isolators |
|
Component
|
Isolator
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Circulator
Configuration
Coaxial
Package Size
35mm x 38mm x 15mm
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
6500 to 8500 MHz
Isolation
17 dB
View Details
Component
Circulator
Frequency Range:
800 to 4300 MHz
Isolation
18 dB
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details