DiTom Microwave, Inc.
RF Circulators and Isolators
D3I0802N-3
Description
0.80 - 2.00 GHZ ISOLATOR
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
0.80 - 2.00 GHZ ISOLATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
RF and Wireless - RF Circulators and Isolators
D3I0802N-3
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
RF Isolators and RF Circulators |
|
Product Number
|
2236-D3I0802N-3-ND |
D3I0802N-3 |
|
Product Name
|
RF Circulators and Isolators |
RF and Wireless - RF Circulators and Isolators |
|
Component
|
Isolator
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Circulator
Package Size
70mm x 38mm x 11mm
Frequency Range:
300 to 1300 MHz
View Details
Component
Isolator
Frequency Range:
950 to 2000 MHz
Isolation
16 dB
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
4500 to 5300 MHz
Isolation
17 dB
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
Frequency Range:
1200 to 12000 MHz
View Details