DiTom Microwave, Inc. Single Junction Isolator D3I0670

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I0670 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I0670
Single Junction Isolator D3I0670
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0670 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0670
RF and Wireless - RF Circulators and Isolators D3I0670
0.60 - 0.70 GHZ ISOLATOR

0.60 - 0.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I0670 D3I0670
Product Name Single Junction Isolator RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Package Size 1.58'' x .73" x 1.62"
Frequency Range: 600 to 700 MHz 600 to 700 MHz
Isolation 23 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details
Drop-In Circulators - NDC6060H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details