DiTom Microwave, Inc. Single Junction Isolator D3I0120

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I0120 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I0120
Single Junction Isolator D3I0120
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I0120
Product Name Single Junction Isolator
Component Isolator
Package Size 1" x .5" x 1"
Frequency Range: 1700 to 2000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details