DiTom Microwave, Inc. RF Circulators and Isolators D3I0120-2

Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0120-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0120-2-ND
RF Circulators and Isolators 2236-D3I0120-2-ND
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0120-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0120-2
RF and Wireless - RF Circulators and Isolators D3I0120-2
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0120-2-ND D3I0120-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details