DiTom Microwave, Inc. Single Junction Isolator D3I0118

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I0118 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I0118
Single Junction Isolator D3I0118
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I0118-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0118-ND
RF Circulators and Isolators 2236-D3I0118-ND
1.60 - 1.80 GHZ ISOLATOR

1.60 - 1.80 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I0118 2236-D3I0118-ND
Product Name Single Junction Isolator RF Circulators and Isolators
Component Isolator Isolator
Package Size 1" x .5" x 1"
Frequency Range: 1600 to 1800 MHz
Isolation 23 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details