DiTom Microwave, Inc. RF Circulators and Isolators D3I0112-3

Description
1.20 - 1.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.20 - 1.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0112-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0112-3-ND
RF Circulators and Isolators 2236-D3I0112-3-ND
1.20 - 1.40 GHZ ISOLATOR

1.20 - 1.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0112-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0112-3
RF and Wireless - RF Circulators and Isolators D3I0112-3
1.20 - 1.40 GHZ ISOLATOR

1.20 - 1.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0112-3-ND D3I0112-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 0.6 to 5.0GHz - UIYDDI3819A - UIY Inc.
Specs
Component Isolator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Drop-In Isolators - NDI1313T - kTB Solutions
Specs
Component Isolator
Frequency Range: 1710 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details