DiTom Microwave, Inc. RF Circulators and Isolators D3I0102N

Description
1.00 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.00 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0102N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0102N-ND
RF Circulators and Isolators 2236-D3I0102N-ND
1.00 - 2.00 GHZ ISOLATOR

1.00 - 2.00 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I0102N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details