DiTom Microwave, Inc. RF Circulators and Isolators D3C9525S

Description
0.95 - 1.225 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.95 - 1.225 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C9525S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C9525S-ND
RF Circulators and Isolators 2236-D3C9525S-ND
0.95 - 1.225 GHZ CIRCULATOR

0.95 - 1.225 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C9525S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details