DiTom Microwave, Inc. RF Circulators and Isolators D3C9525N

Description
0.95 - 1.225 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.95 - 1.225 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C9525N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C9525N-ND
RF Circulators and Isolators 2236-D3C9525N-ND
0.95 - 1.225 GHZ CIRCULATOR

0.95 - 1.225 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C9525N-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details