DiTom Microwave, Inc. RF Circulators and Isolators D3C9517N-7

Description
0.95 - 1.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.95 - 1.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C9517N-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C9517N-7-ND
RF Circulators and Isolators 2236-D3C9517N-7-ND
0.95 - 1.70 GHZ CIRCULATOR

0.95 - 1.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C9517N-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C9517N-7
RF and Wireless - RF Circulators and Isolators D3C9517N-7
0.95 - 1.70 GHZ CIRCULATOR

0.95 - 1.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C9517N-7-ND D3C9517N-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details