DiTom Microwave, Inc. Circulators D3C8713YMG-4K-2

Description
8.70 - 12.90 GHz Cryogenic Circulator, O
Request a Quote
Description
8.70 - 12.90 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8713YMG-4K-2
Circulators D3C8713YMG-4K-2
8.70 - 12.90 GHz Cryogenic Circulator, O

8.70 - 12.90 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8713YMG-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details