DiTom Microwave, Inc. Circulators D3C8292YMG-77K-7

Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8292YMG-77K-7
Circulators D3C8292YMG-77K-7
8.20 - 9.20 GHz Cryogenic Circulator, Op

8.20 - 9.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8292YMG-77K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details