DiTom Microwave, Inc. Circulators D3C8292YMG-77K-2

Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8292YMG-77K-2
Circulators D3C8292YMG-77K-2
8.20 - 9.20 GHz Cryogenic Circulator, Op

8.20 - 9.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8292YMG-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details