DiTom Microwave, Inc. Single Junction Circulator D3C8020

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C8020 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C8020
Single Junction Circulator D3C8020
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8020
Product Name Single Junction Circulator
Component Circulator
Package Size .5" x .5" x .7"
Frequency Range: 8000 to 20000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details