DiTom Microwave, Inc. RF Circulators and Isolators D3C8018-3

Description
8.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C8018-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C8018-3-ND
RF Circulators and Isolators 2236-D3C8018-3-ND
8.00 - 18.00 GHZ CIRCULATOR

8.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C8018-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C8018-3
RF and Wireless - RF Circulators and Isolators D3C8018-3
8.00 - 18.00 GHZ CIRCULATOR

8.00 - 18.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C8018-3-ND D3C8018-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI2262A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.5mm x 62.9mm x 25.9mm
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details