DiTom Microwave, Inc. Circulators D3C8012YMG-77K

Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8012YMG-77K
Circulators D3C8012YMG-77K
8.00 - 12.00 GHz Cryogenic Circulator, O

8.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8012YMG-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 380 to 460MHz - UIYBCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details