DiTom Microwave, Inc. Circulators D3C8012YMG-77K-6

Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8012YMG-77K-6
Circulators D3C8012YMG-77K-6
8.00 - 12.00 GHz Cryogenic Circulator, O

8.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8012YMG-77K-6
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details