DiTom Microwave, Inc. RF Circulators and Isolators D3C8012Y

Description
8.00 - 12.00 GHZ CRYOGENIC CIRCU
Request a Quote Datasheet
Description
8.00 - 12.00 GHZ CRYOGENIC CIRCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C8012Y-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C8012Y-ND
RF Circulators and Isolators 2236-D3C8012Y-ND
8.00 - 12.00 GHZ CRYOGENIC CIRCU

8.00 - 12.00 GHZ CRYOGENIC CIRCU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C8012Y-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details