DiTom Microwave, Inc. Circulators D3C8012Y-77K-7

Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8012Y-77K-7
Circulators D3C8012Y-77K-7
8.00 - 12.00 GHz Cryogenic Circulator, O

8.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8012Y-77K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details