DiTom Microwave, Inc. Circulators D3C8012Y-4K

Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8012Y-4K
Circulators D3C8012Y-4K
8.00 - 12.00 GHz Cryogenic Circulator, O

8.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8012Y-4K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details