DiTom Microwave, Inc. RF Circulators and Isolators D3C8012-2

Description
8.00 - 12.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 12.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C8012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C8012-2-ND
RF Circulators and Isolators 2236-D3C8012-2-ND
8.00 - 12.40 GHZ CIRCULATOR

8.00 - 12.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C8012-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C8012-2
RF and Wireless - RF Circulators and Isolators D3C8012-2
8.00 - 12.40 GHZ CIRCULATOR

8.00 - 12.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C8012-2-ND D3C8012-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details